All-Spec Industries CK Tools ESD Slim Oblique Head Flush Cutters 3871DF120

Description
Features Jaw Type: Maximum flush Jaw Length: 25/32" Head Width: 21/64" Head Thickness: 15/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 22 AWG medium wire and 20 AWG soft wire Precision box joint for superior alignment ESD-safe dissipative ergonomic cushion grip handles for comfort
Description
Features Jaw Type: Maximum flush Jaw Length: 25/32" Head Width: 21/64" Head Thickness: 15/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 22 AWG medium wire and 20 AWG soft wire Precision box joint for superior alignment ESD-safe dissipative ergonomic cushion grip handles for comfort

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Slim Oblique Head Flush Cutters - 3871DF120 - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Slim Oblique Head Flush Cutters
3871DF120
CK Tools ESD Slim Oblique Head Flush Cutters 3871DF120
Features Jaw Type: Maximum flush Jaw Length: 25/32" Head Width: 21/64" Head Thickness: 15/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 22 AWG medium wire and 20 AWG soft wire Precision box joint for superior alignment ESD-safe dissipative ergonomic cushion grip handles for comfort

Features

  • Jaw Type: Maximum flush
  • Jaw Length: 25/32"
  • Head Width: 21/64"
  • Head Thickness: 15/64"
  • Anti-Slip bow enhances pinpoint control
  • Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
  • For cutting 22 AWG medium wire and 20 AWG soft wire
  • Precision box joint for superior alignment
  • ESD-safe dissipative ergonomic cushion grip handles for comfort
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3871DF120
Product Name CK Tools ESD Slim Oblique Head Flush Cutters
Type Diagonal
Length 5.25 inch (133 mm)
Jaw Length 0.7813 inch (19.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1322225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier - PL-1519C - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Specialty / Other; GROOVE JOINT
Length 5 inch (127 mm)
Jaw Length 0.3750 inch (9.52 mm)
View Details