All-Spec Industries CK Tools ESD Pliers with Snipe Nose and Serrated Jaws T3772

Description
Features Length: 5-1/4" Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
Description
Features Length: 5-1/4" Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Pliers with Snipe Nose and Serrated Jaws - T3772 - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Pliers with Snipe Nose and Serrated Jaws
T3772
CK Tools ESD Pliers with Snipe Nose and Serrated Jaws T3772
Features Length: 5-1/4" Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment

Features

  • Length: 5-1/4"
  • Soft, comfortable and slip-free thermo plastic dissipative material
  • Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
  • Anti-slip bow enhances pinpoint control
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number T3772
Product Name CK Tools ESD Pliers with Snipe Nose and Serrated Jaws
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.8661 inch (22 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Plier - 0351-08-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 9.75 inch (248 mm)
Features Cutting Edge
View Details