All-Spec Industries CK Tools ESD Slim Oblique Head Flush Cutters 3786DF

Description
Features Jaw Type: Maximum flush Jaw Length: 25/32" Head Width: 7/16" Head Thickness: 1/4" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 22 AWG medium/hard wire and 20 AWG soft wire Soft, comfortable and slip-free thermo plastic dissipative material ESD-safe dissipative ergonomic cushion grip handles for comfort
Description
Features Jaw Type: Maximum flush Jaw Length: 25/32" Head Width: 7/16" Head Thickness: 1/4" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 22 AWG medium/hard wire and 20 AWG soft wire Soft, comfortable and slip-free thermo plastic dissipative material ESD-safe dissipative ergonomic cushion grip handles for comfort

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Slim Oblique Head Flush Cutters - 3786DF - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Slim Oblique Head Flush Cutters
3786DF
CK Tools ESD Slim Oblique Head Flush Cutters 3786DF
Features Jaw Type: Maximum flush Jaw Length: 25/32" Head Width: 7/16" Head Thickness: 1/4" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 22 AWG medium/hard wire and 20 AWG soft wire Soft, comfortable and slip-free thermo plastic dissipative material ESD-safe dissipative ergonomic cushion grip handles for comfort

Features

  • Jaw Type: Maximum flush
  • Jaw Length: 25/32"
  • Head Width: 7/16"
  • Head Thickness: 1/4"
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
  • Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
  • For cutting 22 AWG medium/hard wire and 20 AWG soft wire
  • Soft, comfortable and slip-free thermo plastic dissipative material
  • ESD-safe dissipative ergonomic cushion grip handles for comfort
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3786DF
Product Name CK Tools ESD Slim Oblique Head Flush Cutters
Type Diagonal
Length 5.25 inch (133 mm)
Jaw Length 0.7813 inch (19.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Fencing Pliers - DWHT70273 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Fencing
Length 9.25 inch (235 mm)
Jaw Length 1 inch (25.4 mm)
View Details
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details