All-Spec Industries CK Tools ESD Oval Full Head Flush Cutters 3780EF

Description
Features Jaw Type: Maximum flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" For cutting 22 medium hard wire and 15 soft wire Designed for intricate work Box joint construction ESD-safe dissipative standard grip handles
Description
Features Jaw Type: Maximum flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" For cutting 22 medium hard wire and 15 soft wire Designed for intricate work Box joint construction ESD-safe dissipative standard grip handles

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Oval Full Head Flush Cutters - 3780EF - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Oval Full Head Flush Cutters
3780EF
CK Tools ESD Oval Full Head Flush Cutters 3780EF
Features Jaw Type: Maximum flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" For cutting 22 medium hard wire and 15 soft wire Designed for intricate work Box joint construction ESD-safe dissipative standard grip handles

Features

  • Jaw Type: Maximum flush
  • Jaw Length: 23/64"
  • Head Width: 23/64"
  • Head Thickness: 15/64"
  • For cutting 22 medium hard wire and 15 soft wire
  • Designed for intricate work
  • Box joint construction
  • ESD-safe dissipative standard grip handles
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3780EF
Product Name CK Tools ESD Oval Full Head Flush Cutters
Type Diagonal
Length 4.25 inch (108 mm)
Jaw Length 0.3594 inch (9.13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1906729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Crescent 10
Specs
Type Tongue and Groove
Length 10 inch (254 mm)
View Details
Plier - 0151-09D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 9.38 inch (238 mm)
Features Cutting Edge
View Details
2 suppliers