All-Spec Industries ESD Wire Cutters 4014SD

Description
The Pro America 4014SD are 4-1/4" diagonal Oval head cutters with blue ESD-Safe foam grips.
Description
The Pro America 4014SD are 4-1/4" diagonal Oval head cutters with blue ESD-Safe foam grips.

Suppliers

Company
Product
Description
Supplier Links
ESD Wire Cutters - 4014SD - All-Spec Industries
Wilmington, NC, USA
ESD Wire Cutters
4014SD
ESD Wire Cutters 4014SD
The Pro America 4014SD are 4-1/4" diagonal Oval head cutters with blue ESD-Safe foam grips.

The Pro America 4014SD are 4-1/4" diagonal Oval head cutters with blue ESD-Safe foam grips.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 4014SD
Product Name ESD Wire Cutters
Type Diagonal; Miniture / Precision
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Compound Pliers 3 Pack - DWHT70485 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination; Diagonal; Needle Nose
Length 4.25 inch (108 mm)
Jaw Length 0.7500 inch (19.05 mm)
View Details
Plier - 48-22-3068 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Needle Nose
Jaw Length 2.25 inch (57.15 mm)
View Details