All-Spec Industries CK Tools ESD Oval Carbide Mini-Bevel Cutters 3779D

Description
Features Jaw Type: Mini-bevel Jaw Length: 25/64" Head Width: 7/16" Head Thickness: 19/64" For cutting 0.6/22 AWG hard wire, 1.0/18 AWG medium/hard wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-Safe soft, comfortable and slip-free thermo plastic dissipative material
Description
Features Jaw Type: Mini-bevel Jaw Length: 25/64" Head Width: 7/16" Head Thickness: 19/64" For cutting 0.6/22 AWG hard wire, 1.0/18 AWG medium/hard wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-Safe soft, comfortable and slip-free thermo plastic dissipative material

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Oval Carbide Mini-Bevel Cutters - 3779D - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Oval Carbide Mini-Bevel Cutters
3779D
CK Tools ESD Oval Carbide Mini-Bevel Cutters 3779D
Features Jaw Type: Mini-bevel Jaw Length: 25/64" Head Width: 7/16" Head Thickness: 19/64" For cutting 0.6/22 AWG hard wire, 1.0/18 AWG medium/hard wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-Safe soft, comfortable and slip-free thermo plastic dissipative material

Features

  • Jaw Type: Mini-bevel
  • Jaw Length: 25/64"
  • Head Width: 7/16"
  • Head Thickness: 19/64"
  • For cutting 0.6/22 AWG hard wire, 1.0/18 AWG medium/hard wire
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
  • ESD-Safe soft, comfortable and slip-free thermo plastic dissipative material
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3779D
Product Name CK Tools ESD Oval Carbide Mini-Bevel Cutters
Type Diagonal
Length 5 inch (127 mm)
Jaw Length 0.3906 inch (9.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Pliers for Uncoupling Rectangular Connectors - CPES - Mencom Corporation
Specs
Type Specialty / Other; Uncoupling Plier
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details