All-Spec Industries CK Tools ESD Full Flush Carbide Cutters 3760DF110

Description
Features Jaw Type: Full flush Jaw Length: 25/64" Head Width: 25/64" Head Thickness: 1/4" 29° angled head For hard wire 18 AWG and soft wire 12 AWG Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance ESD-safe soft, comfortable and slip-free thermo plastic dissipative material
Description
Features Jaw Type: Full flush Jaw Length: 25/64" Head Width: 25/64" Head Thickness: 1/4" 29° angled head For hard wire 18 AWG and soft wire 12 AWG Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance ESD-safe soft, comfortable and slip-free thermo plastic dissipative material

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Full Flush Carbide Cutters - 3760DF110 - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Full Flush Carbide Cutters
3760DF110
CK Tools ESD Full Flush Carbide Cutters 3760DF110
Features Jaw Type: Full flush Jaw Length: 25/64" Head Width: 25/64" Head Thickness: 1/4" 29° angled head For hard wire 18 AWG and soft wire 12 AWG Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance ESD-safe soft, comfortable and slip-free thermo plastic dissipative material

Features

  • Jaw Type: Full flush
  • Jaw Length: 25/64"
  • Head Width: 25/64"
  • Head Thickness: 1/4"
  • 29° angled head
  • For hard wire 18 AWG and soft wire 12 AWG
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
  • Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
  • ESD-safe soft, comfortable and slip-free thermo plastic dissipative material
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3760DF110
Product Name CK Tools ESD Full Flush Carbide Cutters
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2006024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 1.14 inch (29 mm)
View Details
Plier - 317G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Needle Nose
Length 7.5 inch (190 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 1.42 inch (36.07 mm)
Jaw Capacity 2.25 inch (57.15 mm)
View Details