All-Spec Industries CK Tools ESD Flush Oval Cutters 3880DF

Description
Features Jaw Type: Full flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For cutting 0.6/22 AWG medium/hard wire and 1.2/16 AWG soft wire Soft, comfortable and slip-free thermo plastic dissipative material
Description
Features Jaw Type: Full flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For cutting 0.6/22 AWG medium/hard wire and 1.2/16 AWG soft wire Soft, comfortable and slip-free thermo plastic dissipative material

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Flush Oval Cutters - 3880DF - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Flush Oval Cutters
3880DF
CK Tools ESD Flush Oval Cutters 3880DF
Features Jaw Type: Full flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For cutting 0.6/22 AWG medium/hard wire and 1.2/16 AWG soft wire Soft, comfortable and slip-free thermo plastic dissipative material

Features

  • Jaw Type: Full flush
  • Jaw Length: 23/64"
  • Head Width: 23/64"
  • Head Thickness: 15/64"
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
  • For cutting 0.6/22 AWG medium/hard wire and 1.2/16 AWG soft wire
  • Soft, comfortable and slip-free thermo plastic dissipative material
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3880DF
Product Name CK Tools ESD Flush Oval Cutters
Type Diagonal
Length 4.75 inch (121 mm)
Jaw Length 0.3593 inch (9.13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Capacity 0.0709 inch (1.8 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Plier - 0251-08D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 8.75 inch (222 mm)
Features Cutting Edge
View Details