All-Spec Industries CK Tools ESD Oval Full Head Flush Cutters 3766DF

Description
Features Jaw Type: Full flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances pinpoint control For cutting 20 AWG medium/hard wire and 15 AWG soft wire Precision box joint for superior alignment ESD-safe dissipative ergonomic cushion grip handles for comfort
Description
Features Jaw Type: Full flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances pinpoint control For cutting 20 AWG medium/hard wire and 15 AWG soft wire Precision box joint for superior alignment ESD-safe dissipative ergonomic cushion grip handles for comfort

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Oval Full Head Flush Cutters - 3766DF - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Oval Full Head Flush Cutters
3766DF
CK Tools ESD Oval Full Head Flush Cutters 3766DF
Features Jaw Type: Full flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances pinpoint control For cutting 20 AWG medium/hard wire and 15 AWG soft wire Precision box joint for superior alignment ESD-safe dissipative ergonomic cushion grip handles for comfort

Features

  • Jaw Type: Full flush
  • Jaw Length: 23/64"
  • Head Width: 23/64"
  • Head Thickness: 15/64"
  • Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
  • Anti-Slip bow enhances pinpoint control
  • For cutting 20 AWG medium/hard wire and 15 AWG soft wire
  • Precision box joint for superior alignment
  • ESD-safe dissipative ergonomic cushion grip handles for comfort
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3766DF
Product Name CK Tools ESD Oval Full Head Flush Cutters
Type Diagonal
Length 4.75 inch (121 mm)
Jaw Length 0.5156 inch (13.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0984 inch (2.5 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
10" Pushlock Pliers - DWHT70270 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 6 inch (152 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; Beveled
View Details