All-Spec Industries CK Tools ESD Slim Oblique Angled Head Flush Cutters 3799DF110

Description
Features Jaw Type: Maximum flush Jaw Length: 25/64" Head Width: 25/64" Head Thickness: 1/4" 29° angled head Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 26 AWG hard wire, 18 AWG medium wire and 16 AWG soft wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-safe dissipative ergonomic cushion grip handles for comfort
Description
Features Jaw Type: Maximum flush Jaw Length: 25/64" Head Width: 25/64" Head Thickness: 1/4" 29° angled head Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 26 AWG hard wire, 18 AWG medium wire and 16 AWG soft wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-safe dissipative ergonomic cushion grip handles for comfort

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Slim Oblique Angled Head Flush Cutters - 3799DF110 - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Slim Oblique Angled Head Flush Cutters
3799DF110
CK Tools ESD Slim Oblique Angled Head Flush Cutters 3799DF110
Features Jaw Type: Maximum flush Jaw Length: 25/64" Head Width: 25/64" Head Thickness: 1/4" 29° angled head Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 26 AWG hard wire, 18 AWG medium wire and 16 AWG soft wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-safe dissipative ergonomic cushion grip handles for comfort

Features

  • Jaw Type: Maximum flush
  • Jaw Length: 25/64"
  • Head Width: 25/64"
  • Head Thickness: 1/4"
  • 29° angled head
  • Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
  • For cutting 26 AWG hard wire, 18 AWG medium wire and 16 AWG soft wire
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
  • ESD-safe dissipative ergonomic cushion grip handles for comfort
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3799DF110
Product Name CK Tools ESD Slim Oblique Angled Head Flush Cutters
Type Diagonal
Length 4.75 inch (121 mm)
Jaw Length 0.3906 inch (9.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1325255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details
Side Cutting High Leverage With Comfort Grip - 82005 - Gray Tools Canada Inc.
Specs
Type Diagonal
Jaw Length 7.5 inch (190 mm)
View Details