All-Spec Industries CK Tools ESD Mini-Cutter Tapered Head Pliers 3781D

Description
Features For cutting 0.4/26 AWG hard wire, 1.0/18 AWG medium/hard wire and 1.2/16 AWG soft wire Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment Length: 4-3/4"
Description
Features For cutting 0.4/26 AWG hard wire, 1.0/18 AWG medium/hard wire and 1.2/16 AWG soft wire Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment Length: 4-3/4"

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Mini-Cutter Tapered Head Pliers - 3781D - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Mini-Cutter Tapered Head Pliers
3781D
CK Tools ESD Mini-Cutter Tapered Head Pliers 3781D
Features For cutting 0.4/26 AWG hard wire, 1.0/18 AWG medium/hard wire and 1.2/16 AWG soft wire Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment Length: 4-3/4"

Features

  • For cutting 0.4/26 AWG hard wire, 1.0/18 AWG medium/hard wire and 1.2/16 AWG soft wire
  • Soft, comfortable and slip-free thermo plastic dissipative material
  • Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
  • Anti-Slip bow enhances pinpoint control
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
  • Length: 4-3/4"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3781D
Product Name CK Tools ESD Mini-Cutter Tapered Head Pliers
Type Miniture / Precision
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2166017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.3 inch (160 mm)
Standards VDE/1000V Approved
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pushlock Plier 2 Pack 8" and 10" - DWHT70486 - DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 to 6 inch (114 to 152 mm)
Jaw Length 1 to 1.25 inch (25.4 to 31.75 mm)
View Details
Plier - 48-22-3068 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Needle Nose
Jaw Length 2.25 inch (57.15 mm)
View Details