All-Spec Industries Lindstrom Round Nose Pliers 7590

Description
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless othwise noted.
Description
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless othwise noted.

Suppliers

Company
Product
Description
Supplier Links
Lindstrom Round Nose Pliers - 7590 - All-Spec Industries
Wilmington, NC, USA
Lindstrom Round Nose Pliers
7590
Lindstrom Round Nose Pliers 7590
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless othwise noted.

The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless othwise noted.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 7590
Product Name Lindstrom Round Nose Pliers
Type Round-Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Plier - 0451-10M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 10 inch (254 mm)
Jaw Capacity 2 inch (50.8 mm)
Features Bent Nose
View Details
2 suppliers