All-Spec Industries CK Tools Water Pump Pliers 3659A-7

Description
Features Box jointed construction for long life and accuracy Slim head design for confined spaces Parallelogram shaped jaws with 7 position adjustments Built in stop prevents finger nipping Black stove enamel finish with PVC coated handles
Description
Features Box jointed construction for long life and accuracy Slim head design for confined spaces Parallelogram shaped jaws with 7 position adjustments Built in stop prevents finger nipping Black stove enamel finish with PVC coated handles

Suppliers

Company
Product
Description
Supplier Links
CK Tools Water Pump Pliers - 3659A-7 - All-Spec Industries
Wilmington, NC, USA
CK Tools Water Pump Pliers
3659A-7
CK Tools Water Pump Pliers 3659A-7
Features Box jointed construction for long life and accuracy Slim head design for confined spaces Parallelogram shaped jaws with 7 position adjustments Built in stop prevents finger nipping Black stove enamel finish with PVC coated handles

Features

  • Box jointed construction for long life and accuracy
  • Slim head design for confined spaces
  • Parallelogram shaped jaws with 7 position adjustments
  • Built in stop prevents finger nipping
  • Black stove enamel finish with PVC coated handles
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3659A-7
Product Name CK Tools Water Pump Pliers
Type Tongue and Groove
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Channellock 7
Specs
Type End Cutting
Length 7 inch (178 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 1.25 inch (31.75 mm)
Jaw Capacity 1.75 inch (44.45 mm)
View Details