All-Spec Industries CK Tools ESD Needle Nose with Smooth Jaaws Flush Cutters 3783

Description
Features Length: 5-3/4" Designed for intricate work in hard to reach places Box joint construction
Description
Features Length: 5-3/4" Designed for intricate work in hard to reach places Box joint construction

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Needle Nose with Smooth Jaaws Flush Cutters - 3783 - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Needle Nose with Smooth Jaaws Flush Cutters
3783
CK Tools ESD Needle Nose with Smooth Jaaws Flush Cutters 3783
Features Length: 5-3/4" Designed for intricate work in hard to reach places Box joint construction

Features

  • Length: 5-3/4"
  • Designed for intricate work in hard to reach places
  • Box joint construction
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3783
Product Name CK Tools ESD Needle Nose with Smooth Jaaws Flush Cutters
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 4.72 inch (120 mm)
Features Electrically Insulated
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
7” Diagonal Plier - DWHT70793 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details
PLIER - 48-22-3420 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; CURVED
View Details