All-Spec Industries Lindstrom Long Nose Pliers 7891

Description
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless othwise noted.
Description
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless othwise noted.

Suppliers

Company
Product
Description
Supplier Links
Lindstrom Long Nose Pliers - 7891 - All-Spec Industries
Wilmington, NC, USA
Lindstrom Long Nose Pliers
7891
Lindstrom Long Nose Pliers 7891
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless othwise noted.

The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless othwise noted.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 7891
Product Name Lindstrom Long Nose Pliers
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1369888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.71 inch (145 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details