All-Spec Industries Lindstrom Flat Nose Pliers 7490

Description
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless otherwise noted.
Description
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless otherwise noted.

Suppliers

Company
Product
Description
Supplier Links
Lindstrom Flat Nose Pliers - 7490 - All-Spec Industries
Wilmington, NC, USA
Lindstrom Flat Nose Pliers
7490
Lindstrom Flat Nose Pliers 7490
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless otherwise noted.

The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless otherwise noted.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 7490
Product Name Lindstrom Flat Nose Pliers
Type Flat-Nose
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1829982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pushlock Plier 2 Pack 8" and 10" - DWHT70486 - DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 to 6 inch (114 to 152 mm)
Jaw Length 1 to 1.25 inch (25.4 to 31.75 mm)
View Details
High Leverage Diagonal Cutter - JIC-2288 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Diagonal
Features Soft Handles
Material Alloy Steel
View Details