All-Spec Industries Wiha Adjustable Box Pliers 32660

Description
Features 10 different opening sizes provide optimal adjustment to gripping an object Induction hardening of jaws to approximately 58-60HRC Chrome-vanadium tool steel, hardened and tempered Soft vinyl grips Round jaw capacity: 1-1/4" Hex jaw capacity: 1-1/2"
Description
Features 10 different opening sizes provide optimal adjustment to gripping an object Induction hardening of jaws to approximately 58-60HRC Chrome-vanadium tool steel, hardened and tempered Soft vinyl grips Round jaw capacity: 1-1/4" Hex jaw capacity: 1-1/2"

Suppliers

Company
Product
Description
Supplier Links
Wiha Adjustable Box Pliers - 32660 - All-Spec Industries
Wilmington, NC, USA
Wiha Adjustable Box Pliers
32660
Wiha Adjustable Box Pliers 32660
Features 10 different opening sizes provide optimal adjustment to gripping an object Induction hardening of jaws to approximately 58-60HRC Chrome-vanadium tool steel, hardened and tempered Soft vinyl grips Round jaw capacity: 1-1/4" Hex jaw capacity: 1-1/2"

Features

  • 10 different opening sizes provide optimal adjustment to gripping an object
  • Induction hardening of jaws to approximately 58-60HRC
  • Chrome-vanadium tool steel, hardened and tempered
  • Soft vinyl grips
  • Round jaw capacity: 1-1/4"
  • Hex jaw capacity: 1-1/2"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 32660
Product Name Wiha Adjustable Box Pliers
Type Tongue and Groove
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 161237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Capacity 0.0709 inch (1.8 mm)
View Details
Pliers for Uncoupling Rectangular Connectors - CPES - Mencom Corporation
Specs
Type Specialty / Other; Uncoupling Plier
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details