All-Spec Industries Mini ESD Plier Needle Nose 4016SD

Description
The Pro America 4016SD are 5-3/4" needle nose serrated pliers with ESD-Safe foam grips.
Description
The Pro America 4016SD are 5-3/4" needle nose serrated pliers with ESD-Safe foam grips.

Suppliers

Company
Product
Description
Supplier Links
Mini ESD Plier Needle Nose - 4016SD - All-Spec Industries
Wilmington, NC, USA
Mini ESD Plier Needle Nose
4016SD
Mini ESD Plier Needle Nose 4016SD
The Pro America 4016SD are 5-3/4" needle nose serrated pliers with ESD-Safe foam grips.

The Pro America 4016SD are 5-3/4" needle nose serrated pliers with ESD-Safe foam grips.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 4016SD
Product Name Mini ESD Plier Needle Nose
Type Miniture / Precision; Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier - 0251-08M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 8.75 inch (222 mm)
Features Cutting Edge
View Details
Plier - D327-51/2C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 5.62 inch (143 mm)
Jaw Length 1.69 inch (42.86 mm)
View Details
2 suppliers