All-Spec Industries Wiha Adjustable Box Pliers 32661

Description
Features 10 different opening sizes provide optimal adjustment to gripping an object Induction hardening of jaws to approximately 58-60HRC Chrome-vanadium tool steel, hardened and tempered Soft vinyl grips Round jaw capacity: 1-3/4" Hex jaw capacity: 2"
Description
Features 10 different opening sizes provide optimal adjustment to gripping an object Induction hardening of jaws to approximately 58-60HRC Chrome-vanadium tool steel, hardened and tempered Soft vinyl grips Round jaw capacity: 1-3/4" Hex jaw capacity: 2"

Suppliers

Company
Product
Description
Supplier Links
Wiha Adjustable Box Pliers - 32661 - All-Spec Industries
Wilmington, NC, USA
Wiha Adjustable Box Pliers
32661
Wiha Adjustable Box Pliers 32661
Features 10 different opening sizes provide optimal adjustment to gripping an object Induction hardening of jaws to approximately 58-60HRC Chrome-vanadium tool steel, hardened and tempered Soft vinyl grips Round jaw capacity: 1-3/4" Hex jaw capacity: 2"

Features

  • 10 different opening sizes provide optimal adjustment to gripping an object
  • Induction hardening of jaws to approximately 58-60HRC
  • Chrome-vanadium tool steel, hardened and tempered
  • Soft vinyl grips
  • Round jaw capacity: 1-3/4"
  • Hex jaw capacity: 2"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 32661
Product Name Wiha Adjustable Box Pliers
Type Tongue and Groove
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Pliers -  - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Combination; Diagonal; Needle Nose; Tongue and Groove
Length 8 to 10 inch (203 to 254 mm)
Features Electrically Insulated; Soft Handles
View Details
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details