All-Spec Industries Mini ESD Plier Duckbill 4022SD

Description
The Pro America 4022SD are 4-3/4" duckbill non serrated pliers with ESD-Safe blue foam grips.
Description
The Pro America 4022SD are 4-3/4" duckbill non serrated pliers with ESD-Safe blue foam grips.

Suppliers

Company
Product
Description
Supplier Links
Mini ESD Plier Duckbill - 4022SD - All-Spec Industries
Wilmington, NC, USA
Mini ESD Plier Duckbill
4022SD
Mini ESD Plier Duckbill 4022SD
The Pro America 4022SD are 4-3/4" duckbill non serrated pliers with ESD-Safe blue foam grips.

The Pro America 4022SD are 4-3/4" duckbill non serrated pliers with ESD-Safe blue foam grips.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 4022SD
Product Name Mini ESD Plier Duckbill
Type Miniture / Precision; Specialty / Other; Duckbill
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Features Electrically Insulated
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
10" Pushlock Pliers - DWHT70270 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 6 inch (152 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 1.36 inch (34.54 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details