All-Spec Industries Lindstrom 60 Degree Bent Nose Pliers 7892

Description
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless othwise noted.
Description
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless othwise noted.

Suppliers

Company
Product
Description
Supplier Links
Lindstrom 60 Degree Bent Nose Pliers - 7892 - All-Spec Industries
Wilmington, NC, USA
Lindstrom 60 Degree Bent Nose Pliers
7892
Lindstrom 60 Degree Bent Nose Pliers 7892
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless othwise noted.

The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and consistency. 63-65 HRC on cutting edges. Low profile adjustable screw joint minimizes friction and maximizes alignment of cutting edges. Due to the long life of these tools, replaceable springs help reduce down time and stocking of extra tools. Pliers also feature a specially forged box joint with extra long contact surfaces. This provides high quality and longer life. Top quality carbon/chrome steel construction. All pliers are smooth unless othwise noted.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 7892
Product Name Lindstrom 60 Degree Bent Nose Pliers
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 0.7700 inch (19.56 mm)
Jaw Capacity 1 inch (25.4 mm)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details