All-Spec Industries CK Tools ESD Oval Full Flush Cutters 3766DEF-1

Description
Features Jaw Type: Maximum flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 20 AWG medium/hard wire and 15 AWG soft wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-safe dissipative ergonomic cushion grip handles for comfort
Description
Features Jaw Type: Maximum flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 20 AWG medium/hard wire and 15 AWG soft wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-safe dissipative ergonomic cushion grip handles for comfort

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Oval Full Flush Cutters - 3766DEF-1 - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Oval Full Flush Cutters
3766DEF-1
CK Tools ESD Oval Full Flush Cutters 3766DEF-1
Features Jaw Type: Maximum flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance For cutting 20 AWG medium/hard wire and 15 AWG soft wire Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment ESD-safe dissipative ergonomic cushion grip handles for comfort

Features

  • Jaw Type: Maximum flush
  • Jaw Length: 23/64"
  • Head Width: 23/64"
  • Head Thickness: 15/64"
  • Anti-Slip bow enhances pinpoint control
  • Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
  • For cutting 20 AWG medium/hard wire and 15 AWG soft wire
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
  • ESD-safe dissipative ergonomic cushion grip handles for comfort
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3766DEF-1
Product Name CK Tools ESD Oval Full Flush Cutters
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Plier - 0451-12M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 12 inch (305 mm)
Jaw Capacity 2.25 inch (57.15 mm)
Features Bent Nose
View Details
2 suppliers