All-Spec Industries CK Tools ESD 45° Bent Snipe Nose Pliers Flush Cutters 376D120

Description
Features Length: 4-3/4" Snipe nose with smooth jaws (bent at a 45° angle) Ergonomic handles are made with a comfortable and slip-free thermo plastic dissipative material Precision box joint allows for a strong and accurate joint for years to come
Description
Features Length: 4-3/4" Snipe nose with smooth jaws (bent at a 45° angle) Ergonomic handles are made with a comfortable and slip-free thermo plastic dissipative material Precision box joint allows for a strong and accurate joint for years to come

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD 45° Bent Snipe Nose Pliers  Flush Cutters - 376D120 - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD 45° Bent Snipe Nose Pliers Flush Cutters
376D120
CK Tools ESD 45° Bent Snipe Nose Pliers Flush Cutters 376D120
Features Length: 4-3/4" Snipe nose with smooth jaws (bent at a 45° angle) Ergonomic handles are made with a comfortable and slip-free thermo plastic dissipative material Precision box joint allows for a strong and accurate joint for years to come

Features

  • Length: 4-3/4"
  • Snipe nose with smooth jaws (bent at a 45° angle)
  • Ergonomic handles are made with a comfortable and slip-free thermo plastic dissipative material
  • Precision box joint allows for a strong and accurate joint for years to come
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 376D120
Product Name CK Tools ESD 45° Bent Snipe Nose Pliers Flush Cutters
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2286430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.78 inch (223 mm)
Jaw Length 2.32 inch (59 mm)
Standards VDE/1000V Approved
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details