All-Spec Industries CK Tools ESD Extra Full Flush Cutters 3773DEF

Description
Features Length: 5" Cutting capacity: 1.0mm AWG medium/hard wire and 1.5mm AWG soft wire Soft, comfortable, and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
Description
Features Length: 5" Cutting capacity: 1.0mm AWG medium/hard wire and 1.5mm AWG soft wire Soft, comfortable, and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment

Suppliers

Company
Product
Description
Supplier Links
CK Tools ESD Extra Full Flush Cutters - 3773DEF - All-Spec Industries
Wilmington, NC, USA
CK Tools ESD Extra Full Flush Cutters
3773DEF
CK Tools ESD Extra Full Flush Cutters 3773DEF
Features Length: 5" Cutting capacity: 1.0mm AWG medium/hard wire and 1.5mm AWG soft wire Soft, comfortable, and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment

Features

  • Length: 5"
  • Cutting capacity: 1.0mm AWG medium/hard wire and 1.5mm AWG soft wire
  • Soft, comfortable, and slip-free thermo plastic dissipative material
  • Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
  • Anti-slip bow enhances pinpoint control
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3773DEF
Product Name CK Tools ESD Extra Full Flush Cutters
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
9” Linesman Plier - DWHT70797 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 5.5 inch (140 mm)
Jaw Length 0.5630 inch (14.3 mm)
View Details
High Leverage Diagonal Cutter - JIC-2288 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Diagonal
Features Soft Handles
Material Alloy Steel
View Details