All-Spec Industries CK Tools EDS Snipe Nose Pliers 3772D

Description
Features Length: 5-1/4" Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
Description
Features Length: 5-1/4" Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment

Suppliers

Company
Product
Description
Supplier Links
CK Tools EDS Snipe Nose Pliers - 3772D - All-Spec Industries
Wilmington, NC, USA
CK Tools EDS Snipe Nose Pliers
3772D
CK Tools EDS Snipe Nose Pliers 3772D
Features Length: 5-1/4" Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances pinpoint control Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment

Features

  • Length: 5-1/4"
  • Soft, comfortable and slip-free thermo plastic dissipative material
  • Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance
  • Anti-Slip bow enhances pinpoint control
  • Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3772D
Product Name CK Tools EDS Snipe Nose Pliers
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Plier - 0451-12D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 12 inch (305 mm)
Jaw Capacity 2.25 inch (57.15 mm)
Features Bent Nose
View Details
2 suppliers