All-Spec Industries CK Tools Classic Full Flush Cutters 3780F

Description
Features Jaw Type: Full flush Length: 4-1/4" Jaw Length: 23/64" For cutting 0.6/22 medium hard wire and 1.0/18 soft wire Designed for intricate work Box joint construction
Description
Features Jaw Type: Full flush Length: 4-1/4" Jaw Length: 23/64" For cutting 0.6/22 medium hard wire and 1.0/18 soft wire Designed for intricate work Box joint construction

Suppliers

Company
Product
Description
Supplier Links
CK Tools Classic Full Flush Cutters - 3780F - All-Spec Industries
Wilmington, NC, USA
CK Tools Classic Full Flush Cutters
3780F
CK Tools Classic Full Flush Cutters 3780F
Features Jaw Type: Full flush Length: 4-1/4" Jaw Length: 23/64" For cutting 0.6/22 medium hard wire and 1.0/18 soft wire Designed for intricate work Box joint construction

Features

  • Jaw Type: Full flush
  • Length: 4-1/4"
  • Jaw Length: 23/64"
  • For cutting 0.6/22 medium hard wire and 1.0/18 soft wire
  • Designed for intricate work
  • Box joint construction
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Pliers
Product Number 3780F
Product Name CK Tools Classic Full Flush Cutters
Type Miniture / Precision
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
Plier - J269G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; STRAIGHT
Length 9.25 inch (235 mm)
Jaw Length 1.56 inch (39.69 mm)
View Details
Crimping Pliers - DWHT70272 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Specialty / Other; Crimping Pliers
Length 9.5 inch (241 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details