TDK-Lambda Americas Inc. Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| μPOL™ product family represents a new type of DC-DC converters. This is designed to power modern microprocessors, microcontroller, ASIC, FPGA, DSP and advanced digital logic devices. The increasing demand for... | |
| AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power... | |
| AC-DC Power Supplies, DIN rail mount, Output: 120W, 48V, DIN rail installation compatible | |
| AC-DC Power Supplies, DIN rail mount, Output: 240W, 48V, DIN rail installation compatible | |
| An ordinary switching power supply is capable of performing power conversion from AC to DC, DC to DC, or DC to AC. On the other hand, a bidirectional converter is... | |
| Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically... | |
| Switching power supplies are categorized into AC-DC power supplies, DC-DC converters, and DC-AC inverters. They convert the input of commercial or DC power supplies into specified voltages or currents, and... | |
| TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically... |
| << Prev | Next >> |