Eaton Corporation Tubular Inductive Proximity Sensor 41-3261

Description
4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA, CE APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, PNP OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 1000 HZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 12 MM BARREL DIAMETER STAINLESS STEEL SENSING FACE MATERIAL INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, LATCHING SHORT CIRCUIT PROTECTION SENSOR LENGTH 80.3 MM E57 MODEL
Description
4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA, CE APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, PNP OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 1000 HZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 12 MM BARREL DIAMETER STAINLESS STEEL SENSING FACE MATERIAL INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, LATCHING SHORT CIRCUIT PROTECTION SENSOR LENGTH 80.3 MM E57 MODEL

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - 41-3261 - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
41-3261
Tubular Inductive Proximity Sensor 41-3261
4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA, CE APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, PNP OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 1000 HZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 12 MM BARREL DIAMETER STAINLESS STEEL SENSING FACE MATERIAL INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, LATCHING SHORT CIRCUIT PROTECTION SENSOR LENGTH 80.3 MM E57 MODEL
  • 4 PIN MICRO DC CONNECTOR CONNECTION TYPE
  • 3 WIRE(S)
  • UL, CSA, CE APPROVAL
  • 10 TO 50 VDC OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • 303 STAINLESS STEEL BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO, PNP OUTPUT CONFIGURATION
  • 2 MM SENSING DISTANCE
  • END SENSING POSITION
  • UNSHIELDED SHIELDING TYPE
  • 1000 HZ SWITCHING FREQUENCY
  • 200 MILLIAMPERE LOAD CURRENT
  • 12 MM BARREL DIAMETER
  • STAINLESS STEEL SENSING FACE MATERIAL
  • INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, LATCHING SHORT CIRCUIT PROTECTION
  • SENSOR LENGTH 80.3 MM
  • E57 MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Proximity Sensors
Product Number 41-3261
Product Name Tubular Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Threaded Barrel
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M18NB-PS-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
NAMUR Inductive Proximity Sensor - S3247 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3150 inch (8 mm)
View Details
Inductive Proximity Sensors - 5000000123-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details