Eaton Corporation Proximity Sensor E51ALS16PU

Description
2-WIRE INDUCTIVE SENSING MODE 0.94 INCH SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 264 MAXIMUM AC VOLTAGE RATING 20 MINIMUM DC VOLTAGE RATING 264 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION 0 IP68 ENCLOSURE 0.5 AMPERE LOAD CURRENT 16 FT LENGTH CABLE CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE DIE CAST ZINC ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE SIZE 1.54 INCH X 1.58 INCH X 4.96 INCH MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V MINIMUM DC VOLTAGE RATING - UOM V
Datasheet
Description
2-WIRE INDUCTIVE SENSING MODE 0.94 INCH SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 264 MAXIMUM AC VOLTAGE RATING 20 MINIMUM DC VOLTAGE RATING 264 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION 0 IP68 ENCLOSURE 0.5 AMPERE LOAD CURRENT 16 FT LENGTH CABLE CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE DIE CAST ZINC ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE SIZE 1.54 INCH X 1.58 INCH X 4.96 INCH MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V MINIMUM DC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor - E51ALS16PU - Eaton Corporation
Cleveland, OH, USA
Proximity Sensor
E51ALS16PU
Proximity Sensor E51ALS16PU
2-WIRE INDUCTIVE SENSING MODE 0.94 INCH SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 264 MAXIMUM AC VOLTAGE RATING 20 MINIMUM DC VOLTAGE RATING 264 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION 0 IP68 ENCLOSURE 0.5 AMPERE LOAD CURRENT 16 FT LENGTH CABLE CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE DIE CAST ZINC ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE SIZE 1.54 INCH X 1.58 INCH X 4.96 INCH MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V MINIMUM DC VOLTAGE RATING - UOM V
  • 2-WIRE
  • INDUCTIVE SENSING MODE
  • 0.94 INCH SENSING RANGE
  • 20 MINIMUM AC VOLTAGE RATING
  • 264 MAXIMUM AC VOLTAGE RATING
  • 20 MINIMUM DC VOLTAGE RATING
  • 264 MAXIMUM DC VOLTAGE RATING
  • CONTACT CONFIGURATION 0
  • IP68 ENCLOSURE
  • 0.5 AMPERE LOAD CURRENT
  • 16 FT LENGTH CABLE CONNECTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • DIE CAST ZINC ENCLOSURE MATERIAL
  • AREA CLASSIFICATION SAFE
  • SIZE 1.54 INCH X 1.58 INCH X 4.96 INCH
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • MINIMUM AC VOLTAGE RATING - UOM V
  • MINIMUM DC VOLTAGE RATING - UOM V
Supplier's Site Datasheet
E51, Factory Sealed 6P+ - E51ALS16PU - Eaton Corporation - Sensors
Mukilteo, WA, USA
E51, Factory Sealed 6P+
E51ALS16PU
E51, Factory Sealed 6P+ E51ALS16PU
The Cutler-Hammer® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and humidity. The unitized design eliminates plug-in connections that can lead to reliability problems in rugged environments. Product Features: The one-piece body and sensing head are both epoxy filled to protect internal components from contamination The head is hard-wired to the sensor body to ensure trouble-free performance Choose from top and side sensing heads Side sensing heads can be rotated to any of four positions Mounting dimensions allow direct replacement of worn out limit switches Rugged zinc die cast construction withstands physical abuse Connection options include pre-wired cable, body mounted connector and pigtail connector

The Cutler-Hammer® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and humidity. The unitized design eliminates plug-in connections that can lead to reliability problems in rugged environments.

Product Features:

  • The one-piece body and sensing head are both epoxy filled to protect internal components from contamination
  • The head is hard-wired to the sensor body to ensure trouble-free performance
  • Choose from top and side sensing heads
  • Side sensing heads can be rotated to any of four positions
  • Mounting dimensions allow direct replacement of worn out limit switches
  • Rugged zinc die cast construction withstands physical abuse
  • Connection options include pre-wired cable, body mounted connector and pigtail connector
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E51ALS16PU E51ALS16PU
Product Name Proximity Sensor E51, Factory Sealed 6P+
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Operation Distance 0.9400 inch (23.88 mm) 0.0 to 0.5118 inch (0.0 to 13 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered AC Powered (optional feature); DC Powered (optional feature)
Electrical Connection 16 FT LENGTH CABLE Fixed Connection
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3283ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensor ICs - 1760827 - RS Components, Ltd.
Specs
Electrical Output Voltage; Current
Height 0.1886 inch (4.79 mm)
Length 0.4724 inch (12 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details