Eaton Corporation Photoelectric 6264A-200

Description
LENS ATTACHMENT,-200 OPTICS NON-FOCUSABLE,FOR 70-SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
LENS ATTACHMENT,-200 OPTICS NON-FOCUSABLE,FOR 70-SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 11283720 - Radwell International
Willingboro, NJ, United States
Photoelectric
11283720
Photoelectric 11283720
LENS ATTACHMENT,-200 OPTICS NON-FOCUSABLE,FOR 70-SERIES. FREE 2 YEAR RADWELL WARRANTY

LENS ATTACHMENT,-200 OPTICS NON-FOCUSABLE,FOR 70-SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 11283720
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005398-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2093404 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
2 suppliers