Eaton Corporation - Sensors Enhanced 50 Series 1150E-6513

Description
High Performance Sensors for Demanding Applications The new Enhanced versions of the Cutler-Hammer 50 Series. Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost-effective selfcontained package. Choose from three output types, four time delay functions, six sensing modes and four connection styles to tailor the sensor to exactly meet your needs. Sensors are available in thru-beam, reflex, polarized reflex, diffuse reflective, clear object, and fiber optic sensing modes. Brackets are available for easy mounting and to allow precise adjustment of sensor alignment. Product Features High optical performance models including a 500-foot (152m) Thru-Beam and a 10-foot (3m) Diffuse Reflective unit Output options include a 10 Amp SPDT relay All units offer light/dark selection Logic options include ON-delay, OFF-delay and One-Shot delay Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected Fully potted construction for use in areas subject to washdown, high shock and/or vibration Choice of pre-wired power cable, built-in mini-connector, built-in microconnector and pigtail micro-connector versions. Standard pre-wired cable length is 6 feet (1.8m) Variety of brackets available including ball swivel Approvals CSA Approved Certified to UL Standard, UL 508 CE
Datasheet
Description
High Performance Sensors for Demanding Applications The new Enhanced versions of the Cutler-Hammer 50 Series. Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost-effective selfcontained package. Choose from three output types, four time delay functions, six sensing modes and four connection styles to tailor the sensor to exactly meet your needs. Sensors are available in thru-beam, reflex, polarized reflex, diffuse reflective, clear object, and fiber optic sensing modes. Brackets are available for easy mounting and to allow precise adjustment of sensor alignment. Product Features High optical performance models including a 500-foot (152m) Thru-Beam and a 10-foot (3m) Diffuse Reflective unit Output options include a 10 Amp SPDT relay All units offer light/dark selection Logic options include ON-delay, OFF-delay and One-Shot delay Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected Fully potted construction for use in areas subject to washdown, high shock and/or vibration Choice of pre-wired power cable, built-in mini-connector, built-in microconnector and pigtail micro-connector versions. Standard pre-wired cable length is 6 feet (1.8m) Variety of brackets available including ball swivel Approvals CSA Approved Certified to UL Standard, UL 508 CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enhanced 50 Series - 1150E-6513 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Enhanced 50 Series
1150E-6513
Enhanced 50 Series 1150E-6513
High Performance Sensors for Demanding Applications The new Enhanced versions of the Cutler-Hammer 50 Series. Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost-effective selfcontained package. Choose from three output types, four time delay functions, six sensing modes and four connection styles to tailor the sensor to exactly meet your needs. Sensors are available in thru-beam, reflex, polarized reflex, diffuse reflective, clear object, and fiber optic sensing modes. Brackets are available for easy mounting and to allow precise adjustment of sensor alignment. Product Features High optical performance models including a 500-foot (152m) Thru-Beam and a 10-foot (3m) Diffuse Reflective unit Output options include a 10 Amp SPDT relay All units offer light/dark selection Logic options include ON-delay, OFF-delay and One-Shot delay Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected Fully potted construction for use in areas subject to washdown, high shock and/or vibration Choice of pre-wired power cable, built-in mini-connector, built-in microconnector and pigtail micro-connector versions. Standard pre-wired cable length is 6 feet (1.8m) Variety of brackets available including ball swivel Approvals CSA Approved Certified to UL Standard, UL 508 CE

High Performance Sensors for Demanding Applications

The new Enhanced versions of the Cutler-Hammer 50 Series. Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost-effective selfcontained package. Choose from three output types, four time delay functions, six sensing modes and four connection styles to tailor the sensor to exactly meet your needs.

Sensors are available in thru-beam, reflex, polarized reflex, diffuse reflective, clear object, and fiber optic sensing modes. Brackets are available for easy mounting and to allow precise adjustment of sensor alignment.

Product Features

  • High optical performance models including a 500-foot (152m) Thru-Beam and a 10-foot (3m) Diffuse Reflective unit
  • Output options include a 10 Amp SPDT relay
  • All units offer light/dark selection
  • Logic options include ON-delay, OFF-delay and One-Shot delay
  • Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected
  • Fully potted construction for use in areas subject to washdown, high shock and/or vibration
  • Choice of pre-wired power cable, built-in mini-connector, built-in microconnector and pigtail micro-connector versions. Standard pre-wired cable length is 6 feet (1.8m)
  • Variety of brackets available including ball swivel

Approvals

  • CSA Approved
  • Certified to UL Standard, UL 508
  • CE
Supplier's Site Datasheet
CHGP Thru Beam - 1150E-6513 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Thru Beam
1150E-6513
CHGP Thru Beam 1150E-6513
200' THRUBEAM SOURCE,AC/DC,N/A,CAB LE

200' THRUBEAM SOURCE,AC/DC,N/A,CABLE

Supplier's Site

Technical Specifications

  Eaton Corporation - Sensors Galco Industrial Electronics
Product Category Photoelectric Sensors Proximity Sensors
Product Number 1150E-6513 1150E-6513
Product Name Enhanced 50 Series CHGP Thru Beam
Body Shape Rectangular
Operation Distance 1.2 to 2400 inch (30.48 to 60960 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Through Beam
Fiber Optic Glass (optional feature); Plastic (optional feature)
Unlock Full Specs
to access all available technical data