Eaton Corporation Photoelectric 8213B-6501

Description
DISCONTINUED BY MANUFACTURER, PLUG-IN LOGIC MODULE, BLUE-BOX, ONE-SHOT, 0.02 TO 30 SECONDS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PLUG-IN LOGIC MODULE, BLUE-BOX, ONE-SHOT, 0.02 TO 30 SECONDS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 433132 - Radwell International
Willingboro, NJ, United States
Photoelectric
433132
Photoelectric 433132
DISCONTINUED BY MANUFACTURER, PLUG-IN LOGIC MODULE, BLUE-BOX, ONE-SHOT, 0.02 TO 30 SECONDS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PLUG-IN LOGIC MODULE, BLUE-BOX, ONE-SHOT, 0.02 TO 30 SECONDS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 433132
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity sensor - SIEN-M30B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRF-9003 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Electrical Output Voltage
Electrical Connection 2m (6.5ft) 300V cable
View Details
2 suppliers
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details