Eaton Corporation Proximity Sensor E51ALS56PU

Description
2-WIRE INDUCTIVE SENSING MODE 0.51 INCH SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 264 MAXIMUM AC VOLTAGE RATING 20 MINIMUM DC VOLTAGE RATING 264 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION 0 IP68 ENCLOSURE 0.5 AMPERE LOAD CURRENT 8 FT LENGTH CABLE CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE DIE CAST ZINC ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE SIZE 1.54 INCH X 1.58 INCH X 4.96 INCH MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V MINIMUM DC VOLTAGE RATING - UOM V
Datasheet
Description
2-WIRE INDUCTIVE SENSING MODE 0.51 INCH SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 264 MAXIMUM AC VOLTAGE RATING 20 MINIMUM DC VOLTAGE RATING 264 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION 0 IP68 ENCLOSURE 0.5 AMPERE LOAD CURRENT 8 FT LENGTH CABLE CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE DIE CAST ZINC ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE SIZE 1.54 INCH X 1.58 INCH X 4.96 INCH MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V MINIMUM DC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor - E51ALS56PU - Eaton Corporation
Cleveland, OH, USA
Proximity Sensor
E51ALS56PU
Proximity Sensor E51ALS56PU
2-WIRE INDUCTIVE SENSING MODE 0.51 INCH SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 264 MAXIMUM AC VOLTAGE RATING 20 MINIMUM DC VOLTAGE RATING 264 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION 0 IP68 ENCLOSURE 0.5 AMPERE LOAD CURRENT 8 FT LENGTH CABLE CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE DIE CAST ZINC ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE SIZE 1.54 INCH X 1.58 INCH X 4.96 INCH MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V MINIMUM DC VOLTAGE RATING - UOM V
  • 2-WIRE
  • INDUCTIVE SENSING MODE
  • 0.51 INCH SENSING RANGE
  • 20 MINIMUM AC VOLTAGE RATING
  • 264 MAXIMUM AC VOLTAGE RATING
  • 20 MINIMUM DC VOLTAGE RATING
  • 264 MAXIMUM DC VOLTAGE RATING
  • CONTACT CONFIGURATION 0
  • IP68 ENCLOSURE
  • 0.5 AMPERE LOAD CURRENT
  • 8 FT LENGTH CABLE CONNECTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • DIE CAST ZINC ENCLOSURE MATERIAL
  • AREA CLASSIFICATION SAFE
  • SIZE 1.54 INCH X 1.58 INCH X 4.96 INCH
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • MINIMUM AC VOLTAGE RATING - UOM V
  • MINIMUM DC VOLTAGE RATING - UOM V
Supplier's Site Datasheet
E51, Factory Sealed 6P+ - E51ALS56PU - Eaton Corporation - Sensors
Mukilteo, WA, USA
E51, Factory Sealed 6P+
E51ALS56PU
E51, Factory Sealed 6P+ E51ALS56PU
The Cutler-Hammer® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and humidity. The unitized design eliminates plug-in connections that can lead to reliability problems in rugged environments. Product Features: The one-piece body and sensing head are both epoxy filled to protect internal components from contamination The head is hard-wired to the sensor body to ensure trouble-free performance Choose from top and side sensing heads Side sensing heads can be rotated to any of four positions Mounting dimensions allow direct replacement of worn out limit switches Rugged zinc die cast construction withstands physical abuse Connection options include pre-wired cable, body mounted connector and pigtail connector

The Cutler-Hammer® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and humidity. The unitized design eliminates plug-in connections that can lead to reliability problems in rugged environments.

Product Features:

  • The one-piece body and sensing head are both epoxy filled to protect internal components from contamination
  • The head is hard-wired to the sensor body to ensure trouble-free performance
  • Choose from top and side sensing heads
  • Side sensing heads can be rotated to any of four positions
  • Mounting dimensions allow direct replacement of worn out limit switches
  • Rugged zinc die cast construction withstands physical abuse
  • Connection options include pre-wired cable, body mounted connector and pigtail connector
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E51ALS56PU E51ALS56PU
Product Name Proximity Sensor E51, Factory Sealed 6P+
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Operation Distance 0.5100 inch (12.95 mm) 0.0 to 0.9449 inch (0.0 to 24 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered AC Powered (optional feature); DC Powered (optional feature)
Electrical Connection 8 FT LENGTH CABLE Fixed Connection
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - 620-CT8131BV-IS3TR-ND - DigiKey
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Cylindrical Inductive Proximity Sensors - 9932-1000 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details