Ohmite Manufacturing Co. ARCOL Precision Surface Mount Passivated Resistors ACPP Series

Description
Features: Precision thin film technology Extended ohmic range 10R – 1M5 Precision to ±0.1% and 15ppm/ºC Passivated range for superior humidity performance RoHS Compliant
Datasheet
Description
Features: Precision thin film technology Extended ohmic range 10R – 1M5 Precision to ±0.1% and 15ppm/ºC Passivated range for superior humidity performance RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARCOL Precision Surface Mount Passivated Resistors - ACPP Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
ARCOL Precision Surface Mount Passivated Resistors
ACPP Series
ARCOL Precision Surface Mount Passivated Resistors ACPP Series
Features: Precision thin film technology Extended ohmic range 10R – 1M5 Precision to ±0.1% and 15ppm/ºC Passivated range for superior humidity performance RoHS Compliant

Features:

  • Precision thin film technology
  • Extended ohmic range 10R – 1M5
  • Precision to ±0.1% and 15ppm/ºC
  • Passivated range for superior humidity performance
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number ACPP Series
Product Name ARCOL Precision Surface Mount Passivated Resistors
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206; 2010; 2512
Resistance Range 10 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details