Ohmite Manufacturing Co. Resistor, Ceramic, 2.5Kohm, 5W, 5%; Resistance Ohmite 95J2K5

Description
RESISTOR, CERAMIC, 2.5KOHM, 5W, 5%; Resistance:2.5kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No
Description
RESISTOR, CERAMIC, 2.5KOHM, 5W, 5%; Resistance:2.5kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Ceramic, 2.5Kohm, 5W, 5%; Resistance Ohmite - 02F1624 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 2.5Kohm, 5W, 5%; Resistance Ohmite
02F1624
Resistor, Ceramic, 2.5Kohm, 5W, 5%; Resistance Ohmite 02F1624
RESISTOR, CERAMIC, 2.5KOHM, 5W, 5%; Resistance:2.5kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR, CERAMIC, 2.5KOHM, 5W, 5%; Resistance:2.5kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1624
Product Name Resistor, Ceramic, 2.5Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leaded
Resistance Range 2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers