Ohmite Manufacturing Co. Counting Dial, 10 Turn, 6.35Mm; No. Of Turns Ohmite ACD22 6.35-10

Description
COUNTING DIAL, 10 TURN, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COUNTING DIAL, 10 TURN, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counting Dial, 10 Turn, 6.35Mm; No. Of Turns Ohmite - 74Y6511 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 10 Turn, 6.35Mm; No. Of Turns Ohmite
74Y6511
Counting Dial, 10 Turn, 6.35Mm; No. Of Turns Ohmite 74Y6511
COUNTING DIAL, 10 TURN, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:- RoHS Compliant: Yes

COUNTING DIAL, 10 TURN, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74Y6511
Product Name Counting Dial, 10 Turn, 6.35Mm; No. Of Turns Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details