Ohmite Manufacturing Co. Through Hole Resistors ACS10S4R7JBULK

Description
4.7 Ohms ±5% 10W Through Hole Resistor Axial Pulse Withstanding
Request a Quote Datasheet
Description
4.7 Ohms ±5% 10W Through Hole Resistor Axial Pulse Withstanding
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-ACS10S4R7JBULK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-ACS10S4R7JBULK-ND
Through Hole Resistors 273-ACS10S4R7JBULK-ND
4.7 Ohms ±5% 10W Through Hole Resistor Axial Pulse Withstanding

4.7 Ohms ±5% 10W Through Hole Resistor Axial Pulse Withstanding

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 273-ACS10S4R7JBULK-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Resistance Range 4.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers