ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 700 750 800 850 900 950 980 990 1000 1010 1020 1030 1037 1038 1039 1040 1041 1042 1043 1044 1045 1046 1047 1048 1049 1050 1060 1070 1080 1090 1100 1150 1200 1250 1300 1350 1400 1500 1578
Product Name Notes
MF,1/8W,8.25K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,8.25K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,8.45K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,80.6,1%,50PP M,S/.001%,T/R
MF,1/8W,80.6K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,80.6K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,80.6K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,806K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,81.6K,.1%,50 PPM,S/.001%,BULK
MF,1/8W,82.5,1%,50PP M,S/.001%,BULK
MF,1/8W,82.5K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,82.5K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,825,1%,50PPM ,S/.001%,BULK
MF,1/8W,825,1%,50PPM ,S/.001%,T/R
MF,1/8W,825K,1%,50PP M,S/.001%,BULK
MF,1/8W,825K,1%,50PP M,S/.001%,T/R
MF,1/8W,845,1%,50PPM ,S/.001%,T/R
RES 8.07Kohm 1/8W 1% AXIAL
RES 8.16Kohm 1/8W .1% AXIAL
RES 8.1Kohm 1/8W 1% AXIAL
RES 8.22Kohm 1/8W 1% AXIAL
RES 8.25Kohm 1/8W .1% AXIAL
RES 8.25Kohm 1/8W .5% AXIAL
RES 8.25Kohm 1/8W 1% AXIAL
RES 8.2Kohm 1/8W .1% AXIAL
RES 8.2Kohm 1/8W 1% AXIAL
RES 8.34Kohm 1/8W 1% AXIAL
RES 8.35Kohm 1/8W .1% AXIAL
RES 8.35Kohm 1/8W .5% AXIAL
RES 8.3Kohm 1/8W .1% AXIAL
RES 8.3Kohm 1/8W 1% AXIAL
RES 8.45Kohm 1/8W .1% AXIAL
RES 8.45Kohm 1/8W .5% AXIAL
RES 8.45Kohm 1/8W 1% AXIAL
RES 80.6Kohm 1/8W .1% AXIAL
RES 80.6Kohm 1/8W .5% AXIAL
RES 80.6Kohm 1/8W 1% AXIAL
RES 80.6ohm 1/8W .1% AXIAL
RES 80.6ohm 1/8W .5% AXIAL
RES 80.6ohm 1/8W 1% AXIAL
RES 806Kohm 1/8W .1% AXIAL
RES 806Kohm 1/8W .5% AXIAL
RES 806Kohm 1/8W 1% AXIAL
RES 808Kohm 1/8W 1% AXIAL
RES 80ohm 1/8W 1% AXIAL
RES 81.6Kohm 1/8W .1% AXIAL
RES 81.6ohm 1/8W .1% AXIAL
RES 815Kohm 1/8W 1% AXIAL
RES 816Kohm 1/8W .1% AXIAL
RES 816Kohm 1/8W 1% AXIAL
RES 816ohm 1/8W .1% AXIAL
RES 82.1ohm 1/8W .1% AXIAL
RES 82.5Kohm 1/8W .1% AXIAL
RES 82.5Kohm 1/8W 1% AXIAL
RES 82.5ohm 1/8W .1% AXIAL
RES 82.5ohm 1/8W 1% AXIAL
RES 820Kohm 1/8W .1% AXIAL
RES 820Kohm 1/8W 1% AXIAL
RES 820ohm 1/8W .1% AXIAL
RES 820ohm 1/8W 1% AXIAL
RES 825Kohm 1/8W .1% AXIAL
RES 825Kohm 1/8W .5% AXIAL
RES 825Kohm 1/8W 1% AXIAL
RES 825ohm 1/8W .1% AXIAL
RES 825ohm 1/8W 1% AXIAL
RES 82Kohm 1/8W 1% AXIAL
RES 82ohm 1/8W 1% AXIAL
RES 83.5Kohm 1/8W .1% AXIAL
RES 83.5Kohm 1/8W .5% AXIAL
RES 83.5ohm 1/8W .1% AXIAL
RES 833ohm 1/8W 1% AXIAL
RES 834ohm 1/8W .1% AXIAL
RES 835Kohm 1/8W .1% AXIAL
RES 835ohm 1/8W .1% AXIAL
RES 84.2Kohm 1/8W .1% AXIAL
RES 845ohm 1/8W .1% AXIAL
RES 845ohm 1/8W .5% AXIAL
RES 845ohm 1/8W 1% AXIAL
Res Metal Film 8.16K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 8.16K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 8.25K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 8.25K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 8.25K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 8.25K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 8.25K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 8.25K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 8.25K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 8.25K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 8.25K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 8.25K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 8.25K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 8.35K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 8.35K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 8.35K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 8.45K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 8.45K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 8.45K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 8.45K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 8.45K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 8.45K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 80.6 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 80.6 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 80.6 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 80.6 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 80.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 80.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 80.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 80.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 80.6K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 80.6K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 80.6K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 806K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 806K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 806K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 806K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 81.6 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 81.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 81.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 82.5 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 82.5 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 82.5 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 82.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 82.5K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 82.5K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 82.5K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 82.5K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 825 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 825 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 825 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 825 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 825 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 825 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 825 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 825 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 825 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 825K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 825K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 825K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 825K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 825K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 825K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 83.5 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 83.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 83.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 83.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 83.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 835 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 845 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 845 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 845 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 845 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 845 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 845 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 845 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC55H8063FS
RNC55H8252FS
RNC55H8253FS

<< Prev Next >>