Vishay Intertechnology, Inc. RES 806K OHM 1/8W .5% AXIAL RNC55H8063DSRSL

Description
RES 806Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 806Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM 1/8W .5% AXIAL - RNC55H8063DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM 1/8W .5% AXIAL
RNC55H8063DSRSL
RES 806K OHM 1/8W .5% AXIAL RNC55H8063DSRSL
RES 806Kohm 1/8W .5% AXIAL

RES 806Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8063DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8063DSRSL-ND
Through Hole Resistors RNC55H8063DSRSL-ND
806 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

806 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8063DSRSL RNC55H8063DSRSL-ND
Product Name RES 806K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details