Vishay Precision Group 845 Ohm 0.1W 10W Resistor RNC55H8450FSR36

Description
Res Metal Film 845 Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL T/R Product overview: RNC55H8450FSR36 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 845 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 845 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H8450FSR36 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 845 Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL T/R Product overview: RNC55H8450FSR36 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 845 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 845 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H8450FSR36 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
845 Ohm 0.1W 10W Resistor - 53-RNC55H8450FSR36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
845 Ohm 0.1W 10W Resistor
53-RNC55H8450FSR36
845 Ohm 0.1W 10W Resistor 53-RNC55H8450FSR36
Res Metal Film 845 Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL T/R Product overview: RNC55H8450FSR36 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 845 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 845 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H8450FSR36 can be used for catalog matching and distributor lookup.

Res Metal Film 845 Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL T/R Product overview: RNC55H8450FSR36 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 845 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 845 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H8450FSR36 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Film 845 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H8450FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 845 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H8450FSR36
Res Metal Film 845 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H8450FSR36
Res Metal Film 845 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 845 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55H8450FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8450FSR36-ND
Through Hole Resistors RNC55H8450FSR36-ND
845 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

845 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RNC55H8450FSR36
793324-RNC55H8450FSR36
Through Hole Resistors - RNC55H8450FSR36 793324-RNC55H8450FSR36
Manufacturer: Vishay Dale Win Source Part Number: 793324-RNC55H8450FSR 36 Series: Military, MIL-PRF-55182/01, RNC55 Packaging: Reel package Operating Temperature Range: -65°C ~ 175°C Features: Military, Moisture Resistant, Weldable Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Resistance (Ohms): 845 Composition: Metal Film Number of Terminations: 2 Family Name: ERC Categories: Resistors Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RC55Y-845RFI CECC 40101-004JY; RN55D8450F; RNC55H8450FSR3665; RNC55H8450FSRE665; Introduction Date: June 20, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 793324-RNC55H8450FSR36
Series: Military, MIL-PRF-55182/01, RNC55
Packaging: Reel package
Operating Temperature Range: -65°C ~ 175°C
Features: Military, Moisture Resistant, Weldable
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 845
Composition: Metal Film
Number of Terminations: 2
Family Name: ERC
Categories: Resistors
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RC55Y-845RFI CECC 40101-004JY; RN55D8450F; RNC55H8450FSR3665; RNC55H8450FSRE665;
Introduction Date: June 20, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resistor,metal Film,845Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M9370 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,845Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M9370
Resistor,metal Film,845Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M9370
Resistor,Metal Film,845Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,845Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-RNC55H8450FSR36 RNC55H8450FSR36 RNC55H8450FSR36-ND 793324-RNC55H8450FSR36 07M9370
Product Name 845 Ohm 0.1W 10W Resistor Res Metal Film 845 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors - RNC55H8450FSR36 Resistor,metal Film,845Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 1 +/- % 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 8 watts 0.1250 watts 0.1250 watts
Mounting / Packaging ThroughHole Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details