Vishay Intertechnology, Inc. RES 820 OHM 1/8W .1% AXIAL RNC55H8200BSB14

Description
RES 820ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/8W .1% AXIAL - RNC55H8200BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/8W .1% AXIAL
RNC55H8200BSB14
RES 820 OHM 1/8W .1% AXIAL RNC55H8200BSB14
RES 820ohm 1/8W .1% AXIAL

RES 820ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8200BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8200BSB14-ND
Through Hole Resistors RNC55H8200BSB14-ND
820 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

820 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H8200BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H8200BSB14
Through Hole Resistors RNC55H8200BSB14
RES 820 OHM 1/8W .1% AXIAL

RES 820 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H8200BSB14 RNC55H8200BSB14-ND RNC55H8200BSB14
Product Name RES 820 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers