Vishay Intertechnology, Inc. RES 825 OHM 1/8W .1% AXIAL RNC55H8250BSBSL

Description
RES 825ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/8W .1% AXIAL - RNC55H8250BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/8W .1% AXIAL
RNC55H8250BSBSL
RES 825 OHM 1/8W .1% AXIAL RNC55H8250BSBSL
RES 825ohm 1/8W .1% AXIAL

RES 825ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8250BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8250BSBSL-ND
Through Hole Resistors RNC55H8250BSBSL-ND
825 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8250BSBSL RNC55H8250BSBSL-ND
Product Name RES 825 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers