ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 700 750 800 850 900 950 980 990 1000 1010 1020 1030 1031 1032 1033 1034 1035 1036 1037 1038 1039 1040 1041 1042 1043 1050 1060 1070 1080 1090 1100 1150 1200 1250 1300 1350 1400 1500 1578
Product Name Notes
MF,1/8W,6.04K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,6.19K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,6.19K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,6.19K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,60.4K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,604K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,61.2K,.1%,50 PPM,S/.001%,BULK
MF,1/8W,61.9K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,61.9K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,619,1%,50PPM ,S/.001%,BULK
MF,1/8W,619K ,1%,50PPM,S/.001%,BU LK
RES 59.7ohm 1/8W .1% AXIAL
RES 59ohm 1/8W 1% AXIAL
RES 6.04Kohm 1/8W .1% AXIAL
RES 6.04Kohm 1/8W .5% AXIAL
RES 6.04Kohm 1/8W 1% AXIAL
RES 6.05Kohm 1/8W 1% AXIAL
RES 6.09Kohm 1/8W 1% AXIAL
RES 6.11Kohm 1/8W 1% AXIAL
RES 6.12Kohm 1/8W .1% AXIAL
RES 6.12Kohm 1/8W 1% AXIAL
RES 6.17Kohm 1/8W 1% AXIAL
RES 6.19Kohm 1/8W .1% AXIAL
RES 6.19Kohm 1/8W 1% AXIAL
RES 6.23Kohm 1/8W 1% AXIAL
RES 6.26Kohm 1/8W .1% AXIAL
RES 6.26Kohm 1/8W 1% AXIAL
RES 6.28Kohm 1/8W 1% AXIAL
RES 6.29Kohm 1/8W 1% AXIAL
RES 6.2Kohm 1/8W .1% AXIAL
RES 6.2Kohm 1/8W 1% AXIAL
RES 60.4Kohm 1/8W .1% AXIAL
RES 60.4Kohm 1/8W 1% AXIAL
RES 60.4ohm 1/8W .1% AXIAL
RES 60.4ohm 1/8W .5% AXIAL
RES 60.4ohm 1/8W 1% AXIAL
RES 602Kohm 1/8W .1% AXIAL
RES 602ohm 1/8W 1% AXIAL
RES 604Kohm 1/8W .1% AXIAL
RES 604Kohm 1/8W 1% AXIAL
RES 604ohm 1/8W .1% AXIAL
RES 604ohm 1/8W .5% AXIAL
RES 604ohm 1/8W 1% AXIAL
RES 60Kohm 1/8W 1% AXIAL
RES 61.2Kohm 1/8W .1% AXIAL
RES 61.2Kohm 1/8W .5% AXIAL
RES 61.2ohm 1/8W .1% AXIAL
RES 61.9Kohm 1/8W .1% AXIAL
RES 61.9Kohm 1/8W 1% AXIAL
RES 61.9ohm 1/8W .1% AXIAL
RES 61.9ohm 1/8W 1% AXIAL
RES 612Kohm 1/8W .1% AXIAL
RES 612Kohm 1/8W .5% AXIAL
RES 612ohm 1/8W .1% AXIAL
RES 614ohm 1/8W .1% AXIAL
RES 619Kohm 1/8W .1% AXIAL
RES 619Kohm 1/8W 1% AXIAL
RES 619ohm 1/8W .1% AXIAL
RES 619ohm 1/8W 1% AXIAL
RES 62.3Kohm 1/8W .1% AXIAL
RES 62.4Kohm 1/8W .1% AXIAL
RES 62.6Kohm 1/8W .1% AXIAL
RES 62.6Kohm 1/8W .5% AXIAL
RES 62.6Kohm 1/8W 1% AXIAL
RES 62.6ohm 1/8W .1% AXIAL
RES 620ohm 1/8W .1% AXIAL
RES 626Kohm 1/8W .1% AXIAL
RES 626Kohm 1/8W .5% AXIAL
RES 626ohm 1/8W .1% AXIAL
RES 626ohm 1/8W 1% AXIAL
RES 62Kohm 1/8W .1% AXIAL
RES 62Kohm 1/8W 1% AXIAL
RES 6Kohm 1/8W 1% AXIAL
Res Metal Film 59 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 59.7 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 6.04K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 6.04K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 6.04K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 6.04K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 6.04K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 6.04K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 6.04K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 6.04K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 6.19K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 6.19K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 6.19K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 6.19K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 6.19K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 6.19K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 6.19K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 6.19K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 6.19K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 6.26K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 6.26K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 60.4 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 60.4 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 60.4 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 60.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 60.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 60.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 60.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 60.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 60.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 60.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 604 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 604 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 604 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 604 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 604K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 604K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 604K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 604K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 604K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 604K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 61.2 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 61.2 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 61.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 61.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 61.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 61.9 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 61.9 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 61.9 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 61.9 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 61.9 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 61.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 61.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 61.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 61.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 61.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Res Metal Film 61.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 61.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 612K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 619 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 619 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 619 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 619 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 619K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 619K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 619K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 62.6 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 62.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 62.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 62.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 62.6K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 626K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 626K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC55H6190FS
RNC55H6192FS

<< Prev Next >>