Vishay Intertechnology, Inc. Through Hole Resistors RNC55H80R6FSBSL

Description
80.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
80.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H80R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H80R6FSBSL-ND
Through Hole Resistors RNC55H80R6FSBSL-ND
80.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 80.6 OHM 1/8W 1% AXIAL - RNC55H80R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/8W 1% AXIAL
RNC55H80R6FSBSL
RES 80.6 OHM 1/8W 1% AXIAL RNC55H80R6FSBSL
RES 80.6ohm 1/8W 1% AXIAL

RES 80.6ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H80R6FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H80R6FSBSL
Through Hole Resistors RNC55H80R6FSBSL
RES 80.6 OHM 1/8W 1% AXIAL

RES 80.6 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H80R6FSBSL-ND RNC55H80R6FSBSL RNC55H80R6FSBSL
Product Name Through Hole Resistors RES 80.6 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details