Vishay Intertechnology, Inc. RES 84.2K OHM 1/8W .1% AXIAL RNC55H8422BSB14

Description
RES 84.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 84.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.2K OHM 1/8W .1% AXIAL - RNC55H8422BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.2K OHM 1/8W .1% AXIAL
RNC55H8422BSB14
RES 84.2K OHM 1/8W .1% AXIAL RNC55H8422BSB14
RES 84.2Kohm 1/8W .1% AXIAL

RES 84.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8422BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8422BSB14-ND
Through Hole Resistors RNC55H8422BSB14-ND
84.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8422BSB14 RNC55H8422BSB14-ND
Product Name RES 84.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details