Vishay Intertechnology, Inc. RES 8.2K OHM 1/8W .1% AXIAL RNC55H8201BSB14

Description
RES 8.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/8W .1% AXIAL - RNC55H8201BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/8W .1% AXIAL
RNC55H8201BSB14
RES 8.2K OHM 1/8W .1% AXIAL RNC55H8201BSB14
RES 8.2Kohm 1/8W .1% AXIAL

RES 8.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8201BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8201BSB14-ND
Through Hole Resistors RNC55H8201BSB14-ND
8.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H8201BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H8201BSB14
Through Hole Resistors RNC55H8201BSB14
RES 8.2K OHM 1/8W .1% AXIAL

RES 8.2K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H8201BSB14 RNC55H8201BSB14-ND RNC55H8201BSB14
Product Name RES 8.2K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers