Vishay Intertechnology, Inc. RES 8.45K OHM 1/8W .5% AXIAL RNC55H8451DSB14

Description
RES 8.45Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/8W .5% AXIAL - RNC55H8451DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/8W .5% AXIAL
RNC55H8451DSB14
RES 8.45K OHM 1/8W .5% AXIAL RNC55H8451DSB14
RES 8.45Kohm 1/8W .5% AXIAL

RES 8.45Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8451DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8451DSB14-ND
Through Hole Resistors RNC55H8451DSB14-ND
8.45 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.45 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8451DSB14 RNC55H8451DSB14-ND
Product Name RES 8.45K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details