Vishay Intertechnology, Inc. RES 8.25K OHM 1/8W .5% AXIAL RNC55H8251DSB14

Description
RES 8.25Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/8W .5% AXIAL - RNC55H8251DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/8W .5% AXIAL
RNC55H8251DSB14
RES 8.25K OHM 1/8W .5% AXIAL RNC55H8251DSB14
RES 8.25Kohm 1/8W .5% AXIAL

RES 8.25Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8251DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8251DSB14-ND
Through Hole Resistors RNC55H8251DSB14-ND
8.25 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8251DSB14 RNC55H8251DSB14-ND
Product Name RES 8.25K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756915 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details