Vishay Intertechnology, Inc. RES 8.25K OHM 1/8W 1% AXIAL RNC55H8251FMRSL

Description
RES 8.25Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/8W 1% AXIAL - RNC55H8251FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/8W 1% AXIAL
RNC55H8251FMRSL
RES 8.25K OHM 1/8W 1% AXIAL RNC55H8251FMRSL
RES 8.25Kohm 1/8W 1% AXIAL

RES 8.25Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8251FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8251FMRSL-ND
Through Hole Resistors RNC55H8251FMRSL-ND
8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H8251FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H8251FMRSL
Through Hole Resistors RNC55H8251FMRSL
RES 8.25K OHM 1/8W 1% AXIAL

RES 8.25K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H8251FMRSL RNC55H8251FMRSL-ND RNC55H8251FMRSL
Product Name RES 8.25K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers