Vishay Intertechnology, Inc. RES 8.25K OHM 1/8W 1% AXIAL RNC55H8251FMRE6

Description
RES 8.25Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/8W 1% AXIAL - RNC55H8251FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/8W 1% AXIAL
RNC55H8251FMRE6
RES 8.25K OHM 1/8W 1% AXIAL RNC55H8251FMRE6
RES 8.25Kohm 1/8W 1% AXIAL

RES 8.25Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8251FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8251FMRE6-ND
Through Hole Resistors RNC55H8251FMRE6-ND
8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8251FMRE6 RNC55H8251FMRE6-ND
Product Name RES 8.25K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details